EN
  • EN
  • DE

AT91S0101CU

Part No AT91S0101CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967756-AT91S0101CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91S0101CU CAD Model

Description

Microchip Technology AT91S0101CU Product Overview

The AT91S0101CU from Microchip Technology is a state-of-the-art microcontroller that combines high performance with a range of features tailored for advanced embedded applications. This product is part of the renowned AT91 family, known for its exceptional reliability and integration capabilities.

The AT91S0101CU is built around the ARM Cortex-M7 core, which is renowned for its high computing power and efficiency. The core operates at a maximum speed of up to 300 MHz, providing the computational horsepower needed for intensive tasks. With its 32-bit architecture, this microcontroller offers a balance of performance and power consumption, making it an ideal choice for battery-operated devices as well as more demanding applications.

Equipped with a generous set of peripherals, the AT91S0101CU includes high-speed USB interfaces, UARTs, SPI, I2C, and Ethernet for connectivity. It also features PWM channels, A/D and D/A converters, making it suitable for a wide range of applications, from industrial control systems to sophisticated IoT devices. The microcontroller's memory interface supports both static and dynamic external memories, allowing for flexible storage solutions.

Security is a paramount concern in today's connected world, and the AT91S0101CU addresses this with its integrated security features. It includes a hardware encryption module, secure boot capabilities, and a true random number generator to ensure data protection and secure communications.

Developers will appreciate the comprehensive development ecosystem provided by Microchip, which includes development boards, software IDEs, and a rich set of libraries and examples. This support accelerates the development process and helps bring products to market more quickly and efficiently.

In summary, the AT91S0101CU is a robust microcontroller that combines high performance, extensive connectivity, and advanced security features. Whether for industrial automation, consumer electronics, or IoT applications, this product from Microchip Technology stands as a compelling choice for designers looking to leverage cutting-edge technology in their next project.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess