EN
  • EN
  • DE
  • IT

74FST3384PG

Part No 74FST3384PG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164990-74FST3384PG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3384PG CAD Model

Description

Product Overview: 74FST3384PG - ON Semiconductor

The 74FST3384PG is a high-performance, 10-bit low-power bus switch designed by ON Semiconductor, a leading provider of semiconductor solutions. This device is part of the 74FST series, which is renowned for its fast switching speeds and excellent signal integrity. The 74FST3384PG is an ideal choice for applications that require the rapid switching of digital signals while minimizing power consumption.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit bus switch that allows for the efficient transfer of high-speed digital data across circuits.
  • Low Power Consumption: Designed with power-saving technology, the 74FST3384PG operates with minimal power requirements, making it suitable for battery-powered and energy-sensitive applications.
  • High-Speed Operation: The 74FST3384PG boasts fast switching speeds, ensuring that data can be transferred quickly without bottlenecking system performance.
  • 5Ω Switch Connection: The low on-resistance of the switch (5Ω typical) provides a near-ideal connection, reducing voltage drop and maintaining signal integrity.
  • Zero Bounce: The bus switch is designed to eliminate signal bouncing, which enhances the reliability and quality of the data transmission.
  • Bi-Directional Interface: This device can be used in either direction, making it versatile for bidirectional data flow and simplifying PCB layout.

Applications

The 74FST3384PG is suitable for a wide range of applications that require high-speed digital switching. Its common applications include:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Data Centers
  • Signal Gating
  • Bus Isolation

Package and Quality

The 74FST3384PG comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. ON Semiconductor is committed to delivering high-quality products, and the 74FST3384PG is no exception. It is manufactured in compliance with strict industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess