EN
  • EN
  • DE

AT91CAP9HA20-NADK8

Part No AT91CAP9HA20-NADK8
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342565-AT91CAP9HA20-NADK8
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA20-NADK8 CAD Model

Description

Microchip Technology AT91CAP9HA20-NADK8 Product Overview

The AT91CAP9HA20-NADK8 is a high-performance product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This innovative component is part of Microchip's ARM-based microcontroller family, offering a rich set of features and capabilities that make it an ideal choice for a wide range of applications including industrial control, medical devices, automotive systems, and IoT solutions.

Key Features

  • ARM926EJ-S Processor: At the core of the AT91CAP9HA20-NADK8 lies the ARM926EJ-S processor, which delivers exceptional processing power and efficiency, enabling complex computations and multitasking with ease.
  • High-Speed Connectivity: The product supports high-speed USB, Ethernet, and multiple serial communication interfaces, ensuring seamless connectivity and data transfer capabilities.
  • Advanced Security: With an emphasis on security, the AT91CAP9HA20-NADK8 includes features such as a secure boot, encryption accelerators, and a true random number generator to safeguard sensitive data and communications.
  • Flexible Memory Interface: It offers a flexible memory interface that supports various types of memory, including SDRAM, static memory, and flash, providing designers with the versatility to choose the optimal memory solution for their specific application.
  • Customizable Logic: The device incorporates a Metal Programmable (MP) Block that allows designers to integrate custom logic and IP directly into the chip, reducing system complexity and enhancing performance.

Applications

The AT91CAP9HA20-NADK8 is engineered to address the needs of applications that require high-performance computing, connectivity, and security. It is particularly well-suited for applications such as:

  • Industrial automation and control systems
  • Medical devices with stringent performance and security requirements
  • Automotive infotainment and driver assistance systems
  • Connected IoT devices that require robust processing and communication capabilities

With its combination of performance, connectivity, security, and customization, the AT91CAP9HA20-NADK8 from Microchip Technology stands out as a versatile and reliable microcontroller solution for developers looking to push the boundaries of what's possible in their embedded designs.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess