EN
  • EN
  • DE

AT91CAP9HA20-NADK3

Part No AT91CAP9HA20-NADK3
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342562-AT91CAP9HA20-NADK3
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA20-NADK3 CAD Model

Description

The AT91CAP9HA20-NADK3 is a state-of-the-art microcontroller-based product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful component is built around an ARM926EJ-S processor core, which operates at up to 200 MHz, providing the computational horsepower required for complex applications.

Key Features

  • High-Performance CPU: At its heart, the AT91CAP9HA20-NADK3 features an ARM926EJ-S core, capable of delivering the performance needed for multitasking environments and data-intensive operations.
  • Memory Integration: It comes with an integrated memory interface that supports a variety of memory types, including SDRAM and NAND Flash, ensuring ample storage and fast data access for applications.
  • Advanced Peripherals: The device includes a range of built-in peripherals, such as USB, Ethernet, and multiple serial communication interfaces, facilitating connectivity and data exchange with other devices.
  • Customizable Logic: A unique feature of the AT91CAP9HA20-NADK3 is its customizable logic unit, which allows developers to implement custom hardware accelerators or I/O interfaces to tailor the chip to specific application requirements.
  • Low Power Consumption: Despite its robust performance, this microcontroller is designed for energy efficiency, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the AT91CAP9HA20-NADK3 makes it ideal for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Its customizable nature allows for specialized functionalities to be implemented, providing an edge in competitive markets.

Development Support

Microchip Technology provides comprehensive development support for the AT91CAP9HA20-NADK3, including development kits, software libraries, and a vibrant community of developers. This ensures a smooth development process and helps in reducing time-to-market for products built around this microcontroller.

Overall, the AT91CAP9HA20-NADK3 from Microchip Technology represents a powerful and flexible solution for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess