EN
  • EN
  • DE

AT90S4433-8PI

Part No AT90S4433-8PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number AT90S4433
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566217-AT90S4433-8PI
Ultra Librarian 3D Model Ultra Librarian AT90S4433-8PI CAD Model

Description

Microchip Technology AT90S4433-8PI Microcontroller

The AT90S4433-8PI is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to provide an optimal balance between performance and power consumption. This microcontroller is built on the high-performance AVR RISC architecture, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its 8 MHz maximum operating frequency, the AT90S4433-8PI delivers swift processing capabilities, allowing for efficient handling of complex tasks. The device comes with 4KB of in-system programmable Flash memory, providing ample space for application code and ensuring flexibility for updates and code modifications. Additionally, it features 256 bytes of EEPROM and 128 bytes of internal SRAM, catering to the needs of data storage and real-time operations.

The AT90S4433-8PI is equipped with a variety of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with 8 channels, enabling the microcontroller to interface with analog sensors and perform precise measurements. It also offers a full duplex UART for serial communication, which is essential for data exchange with other devices and peripherals.

Furthermore, the microcontroller boasts two 8-bit timer/counters with PWM capabilities, as well as a 16-bit timer/counter, providing extensive options for timing-related tasks and pulse width modulation for motor control and LED dimming applications. The device also supports an external interrupt feature, allowing it to respond quickly to external events, improving real-time performance and responsiveness.

Designed with power efficiency in mind, the AT90S4433-8PI offers multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in full operation. This makes it an excellent choice for battery-powered applications.

The AT90S4433-8PI is available in a 40-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into various circuit designs. Its robust instruction set and the support for in-circuit debugging make development and troubleshooting a straightforward process, thus accelerating time-to-market for products built around this microcontroller.

In summary, the Microchip Technology AT90S4433-8PI microcontroller is a reliable and feature-rich solution for designers looking to develop sophisticated and power-efficient systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess