EN
  • EN
  • DE

AT90S1200A-12YC

Part No AT90S1200A-12YC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20SSOP / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90S
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 769097-AT90S1200A-12YC
Popularity Medium
Supply and Demand Status Limited
Family Name AT90S1200
Introduction Date November 29, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT90S1200A-12YC CAD Model

Description

The AT90S1200A-12YC is a sophisticated microcontroller unit (MCU) from Microchip Technology, renowned for its high-performance and versatility in a wide array of applications. Operating at a frequency of 12MHz, this powerful MCU is part of the AVR family, which is celebrated for its advanced RISC architecture. The AT90S1200A-12YC is particularly well-suited for embedded systems that demand low power consumption, high-speed processing, and minimal space usage.

This MCU features a robust set of components, including 1KB of Flash memory for program storage, ensuring ample space for complex applications while maintaining the integrity and security of the code. Additionally, it boasts 64 bytes of EEPROM, which provides reliable non-volatile memory storage for critical data that must be preserved across power cycles. With 64 bytes of internal SRAM, the AT90S1200A-12YC offers efficient, temporary data storage for operational tasks.

The AT90S1200A-12YC's I/O capabilities are substantial, featuring 15 general-purpose I/O lines that allow the MCU to interface with a broad range of peripherals and sensors, thus enhancing its adaptability to different use cases. Its versatility is further augmented by an on-chip analog comparator, which facilitates rapid comparisons of analog signals, an essential feature for real-time decision-making processes in embedded systems.

Designed with power efficiency in mind, the AT90S1200A-12YC operates within a voltage range of 4V to 6V, making it suitable for battery-powered and portable applications where energy conservation is critical. The MCU's power-saving modes, including Idle and Power-down modes, enable developers to optimize power consumption tailored to their application's needs.

The AT90S1200A-12YC is packaged in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which ensures a minimal footprint on the circuit board while still providing robust physical connections for reliable operation in various environmental conditions.

In summary, the AT90S1200A-12YC from Microchip Technology is an exceptional choice for engineers and designers looking for a high-performance, low-power, and space-efficient microcontroller that can serve a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess