Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89S8252
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566169-AT89S8252-24PC
Ultra Librarian 3D Model Ultra Librarian AT89S8252-24PC CAD Model

Description

Microchip Technology AT89S8252-24PC Microcontroller

The AT89S8252-24PC is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications that require programmability, efficient data management, and reliable operation. This 8-bit MCU is based on the high-performance Atmel AVR enhanced RISC architecture, which enables the execution of most instructions in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz.

This microcontroller operates at a standard frequency of 24MHz, providing a perfect balance between speed and power consumption, making it an ideal choice for both industrial and consumer applications. The AT89S8252-24PC comes with 8KB of reprogrammable Flash memory, which is a significant feature as it allows the device firmware to be updated in the field without the need for specialized equipment.

In addition to its Flash memory, the AT89S8252-24PC is equipped with 256 bytes of RAM and 2KB of EEPROM for data storage. The EEPROM is particularly useful for storing non-volatile data that must be preserved between power cycles, such as configuration settings or user preferences.

The microcontroller also boasts a wide range of peripherals, including a full-duplex serial port that can be used for serial communication with other microcontrollers or peripheral devices. It has multiple 16-bit timer/counters, which are invaluable for time-related control tasks, such as generating PWM signals for motor control or keeping track of time intervals.

The AT89S8252-24PC features a robust set of I/O lines, external interrupts, and a versatile set of power-saving modes, which enable the design of low-power applications. Its power management capabilities, coupled with its speed and memory options, make it an excellent choice for embedded systems that require efficient, reliable operation under varying conditions.

As a product of Microchip Technology, the AT89S8252-24PC is supported by a comprehensive ecosystem of development tools, including compilers, debuggers, and emulators, to streamline the development process and bring products to market faster. Whether you're designing complex industrial control systems or simple DIY projects, the AT89S8252-24PC offers the performance, flexibility, and reliability needed to meet the challenges of modern embedded design.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention