EN
  • EN
  • DE

AT89S5224PUAT89S5224PI

Part No AT89S5224PUAT89S5224PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046662-AT89S5224PUAT89S5224PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89S5224PUAT89S5224PI CAD Model

Description

The AT89S5224PU/AT89S5224PI is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This microcontroller is part of the AT89 family, which is renowned for its integration of the powerful 8051 architecture. It is particularly suitable for applications that require a combination of advanced interface options, low power consumption, and significant processing capability.

Key Features:

  • Core: The device is built around an 8-bit 8051 microcontroller core, which is highly reliable and has been proven in numerous applications over several decades.
  • Memory: It includes 24K bytes of In-System Programmable (ISP) Flash memory. This generous amount of memory allows for complex programs and systems to be stored directly on the chip.
  • Speed: The microcontroller operates at a maximum frequency of 33 MHz, providing a solid balance between power consumption and processing speed.
  • I/O Ports: It features versatile 32 programmable I/O lines that give developers the flexibility to connect a wide range of peripherals and devices.
  • Power Supply: It can operate within a voltage range of 4.0V to 5.5V, making it compatible with standard power supplies and ensuring easy integration into various systems.
  • Temperature Range: The device is available in two temperature range variants: the AT89S5224PU for commercial grade (0°C to 70°C) and the AT89S5224PI for industrial grade (-40°C to 85°C).
  • Programming: The microcontroller supports serial programming, which facilitates easy updates and debugging without the need for additional expensive equipment.

Applications:

The AT89S5224PU/AT89S5224PI microcontroller is ideal for a wide array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

With its combination of performance, memory, and flexibility, the Microchip Technology AT89S5224PU/AT89S5224PI microcontroller is a strong candidate for your next embedded system project.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess