EN
  • EN
  • DE

AT89S52-24AUR

Part No AT89S52-24AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series AT89S52
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813360-AT89S52-24AUR
Ultra Librarian 3D Model Ultra Librarian AT89S52-24AUR CAD Model

Description

Microchip Technology's AT89S52-24AUR Microcontroller

The AT89S52-24AUR is a powerful microcontroller from the renowned manufacturer Microchip Technology. This 8-bit device is based on the high-performance Atmel 8051 architecture and is designed to offer a versatile and cost-effective solution for embedded systems. Operating at a frequency of 24MHz, the AT89S52-24AUR provides a robust platform for applications requiring a fast and reliable microcontroller.

Featuring 8KB of reprogrammable Flash memory, this microcontroller allows for in-system programming and on-chip code storage, which is a significant advantage for rapid development and prototyping. The device is equipped with 256 bytes of RAM, ensuring sufficient working memory for intermediate computations and data handling.

Key Features:

  • CPU Speed: 24MHz, providing swift execution of instructions.
  • Program Memory: 8KB of Flash, facilitating easy updates and customization.
  • RAM: 256 bytes, ample for handling complex tasks.
  • I/O Pins: 32 programmable input/output pins, offering great flexibility in interfacing with other hardware components.
  • Three 16-bit Timer/Counters: Perfect for precise event timing and pulse-width modulation.
  • Full Duplex UART Serial Channel: Enables serial communication for interfacing with peripherals and other microcontrollers.
  • Interrupt System: With external and internal sources, ensuring responsive interaction with external events.
  • Low Power Modes: Power-down and idle modes help in reducing power consumption for battery-powered applications.

The AT89S52-24AUR is an ideal choice for a vast array of applications, including industrial control, consumer electronics, automation systems, and IoT devices. Its robust set of features and the ability to work under harsh conditions make it a reliable component for your project. Furthermore, the microcontroller comes in a 40-pin PDIP (Plastic Dual In-line Package), making it easy to handle and integrate into your designs.

With its combination of performance, memory options, and flexible I/O capabilities, the AT89S52-24AUR from Microchip Technology stands as a versatile and dependable choice for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9838 $50.7246
41+ $2.4483 $100.3803
64+ $2.3718 $151.7952
88+ $2.2953 $201.9864
113+ $2.2188 $250.7244
151+ $1.9892 $300.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess