EN
  • EN
  • DE

AT89LS8252-12AI

Part No AT89LS8252-12AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series 89LS
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name AT89LS8252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862198-AT89LS8252-12AI
Ultra Librarian 3D Model Ultra Librarian AT89LS8252-12AI CAD Model

Description

Microchip Technology's AT89LS8252-12AI Microcontroller

Introducing the AT89LS8252-12AI, a highly capable microcontroller from the renowned manufacturer Microchip Technology. This sophisticated device is designed to offer a perfect blend of power, efficiency, and versatility for a wide range of applications. The AT89LS8252-12AI is part of Microchip's AT89 product line, which is known for its robust performance and reliability.

The AT89LS8252-12AI operates at a standard voltage of 2.7V to 6V, making it suitable for various electronic circuits and products. It boasts a 12 MHz clock frequency, providing a good balance between speed and power consumption. This microcontroller is based on the 8051 architecture, which is a well-established and widely used microcontroller architecture known for its simplicity and ease of use.

This versatile microcontroller comes with 8KB of in-system programmable Flash, allowing for ample space to store your application code. Additionally, it has 2KB of EEPROM for data storage, which is particularly useful for applications that require non-volatile memory to retain data even when the power is turned off.

Connectivity and data transfer are made simple with the inclusion of a full-duplex UART serial channel, which facilitates serial communication with other devices and peripherals. The AT89LS8252-12AI also includes 32 programmable I/O lines, giving you the flexibility to connect a wide array of sensors, actuators, and other components to your system.

With three 16-bit timer/counters and a six-vector two-level interrupt architecture, the AT89LS8252-12AI is well-equipped to handle complex tasks and manage multiple processes simultaneously. This makes it an ideal choice for applications that require precise timing and multitasking abilities, such as industrial controls, automation systems, and smart IoT devices.

The microcontroller is available in a 44-lead TQFP (Thin Quad Flat Package), which not only saves space on your PCB but also offers robust physical protection for the chip. The AT89LS8252-12AI is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the AT89LS8252-12AI from Microchip Technology is a strong candidate to serve as the heart of your product.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7570 $60.8130
21+ $5.5442 $116.4282
33+ $5.3709 $177.2397
45+ $5.1977 $233.8965
58+ $5.0244 $291.4152
77+ $4.5047 $346.8619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess