EN
  • EN
  • DE

AT89LS53-12JC

Part No AT89LS53-12JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44PLCC / 8051 89LS Microcontroller IC 8-Bit 12MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LS53
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT89LS5312JC
Standard Package 27
Win Source Part Number 1316849-AT89LS53-12JC
Ultra Librarian 3D Model Ultra Librarian AT89LS53-12JC CAD Model

Description

Microchip Technology AT89LS53-12JC Product Overview

The AT89LS53-12JC is a high-performance microcontroller from the esteemed Microchip Technology, renowned for its commitment to providing advanced solutions in the microcontroller domain. This particular model is part of the AT89 family, which is based on the industry-standard 8051 architecture, making it a versatile and powerful choice for a wide range of embedded applications.

Key Features

  • Core: The AT89LS53-12JC operates with a powerful 8051 microcontroller core, ensuring compatibility with a vast ecosystem of development tools and existing code.
  • Clock Speed: It comes with a 12 MHz crystal oscillator, providing the necessary clock speed for tasks that require a balance between performance and power consumption.
  • Memory: This microcontroller is equipped with 12K bytes of in-system programmable Flash memory, allowing for reliable storage and execution of code.
  • I/O Pins: It features 32 programmable I/O lines, which offer great flexibility for interfacing with various peripherals and external components.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 6V, catering to different power supply requirements and ensuring energy efficiency in various environments.

Applications

The AT89LS53-12JC is ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Package and Quality

This microcontroller is available in a PLCC (Plastic Leaded Chip Carrier) package, designated by the "JC" suffix in its part number. The PLCC package provides a compact footprint and robustness for applications that require durability and reliability. Moreover, Microchip Technology ensures that each AT89LS53-12JC microcontroller meets stringent quality standards, providing designers and engineers with a dependable component for their critical projects.

Overall, the AT89LS53-12JC from Microchip Technology is an excellent choice for developers looking to leverage the proven 8051 architecture with modern features and capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess