EN
  • EN
  • DE

AT89LP52-20JU

Part No AT89LP52-20JU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 36
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1019755-AT89LP52-20JU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89LP52-20JU CAD Model

Description

The AT89LP52-20JU from Microchip Technology is a high-performance microcontroller designed to cater to a wide range of applications. This 8-bit device is based on the industry-standard MCS-51 instruction set, and it operates at a clock frequency of up to 20 MHz, providing users with a fast and efficient processing capability.

Key Features:

  • CPU: 8-bit microcontroller with MCS-51 compatible instruction set.
  • Speed: Up to 20 MHz operating frequency, enabling quick execution of instructions and faster throughput.
  • Memory: Equipped with 8KB of In-System Programmable (ISP) Flash memory, allowing for easy firmware updates and application flexibility.
  • I/O Pins: 32 programmable I/O lines provide ample interface options for connecting to peripherals and other devices.
  • Timers: Three 16-bit timer/counters for precise event timing and pulse-width modulation (PWM) applications.
  • Power Efficiency: Low-power Idle and Power-down modes to conserve energy for battery-powered and power-sensitive applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various electronic designs.
  • Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, suitable for surface mount technology (SMT).

Applications:

The AT89LP52-20JU is ideal for a variety of applications where efficient control and data processing are required. Common applications include:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded systems
  • Robotics

Technical Specifications:

Attribute Value Manufacturer Microchip Technology Part Number AT89LP52-20JU Core Processor MCS-51 Core Size 8-Bit Speed 20MHz Connectivity I2C, SPI, UART/USART Peripherals PWM, WDT Number of I/O 32 Program Memory Size 8KB (8K x 8) Program Memory Type FLASH EEPROM Size - RAM Size 512 x 8 Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V Data Converters - Oscillator Type External Operating Temperature -40°C ~ 85°C (TA) Package / Case 44-PLCC (16.59x16.59)

For developers and engineers looking for a robust microcontroller with a rich feature set, the AT89LP52-20JU presents an excellent choice that combines performance, versatility, and power efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3890 $51.1120
20+ $5.2422 $104.8440
30+ $5.0784 $152.3520
41+ $4.9146 $201.4986
53+ $4.7508 $251.7924
71+ $4.2593 $302.4103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,905 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess