EN
  • EN
  • DE

AT89LP51ED2-20JU

Part No AT89LP51ED2-20JU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC  /  8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT89LP51ED220JU
Standard Package 27
Win Source Part Number 987930-AT89LP51ED2-20JU
Ultra Librarian 3D Model Ultra Librarian AT89LP51ED2-20JU CAD Model

Description

Microchip Technology's AT89LP51ED2-20JU Microcontroller

The AT89LP51ED2-20JU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This particular model is part of the industry-acclaimed AT89 series, which is well-known for its robust architecture, versatility, and ease of use.

At the heart of the AT89LP51ED2-20JU is an 8-bit microcontroller that operates at a maximum frequency of 20 MHz, providing a solid balance between processing capability and power efficiency. The device is based on Microchip's high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set.

Key Features:

  • Memory: The AT89LP51ED2-20JU comes with 64KB of flash memory, which is ideal for storing large applications. Additionally, it offers 2048 bytes of RAM for data processing and 2048 bytes of EEPROM for non-volatile storage of data.
  • Advanced Peripherals: This microcontroller includes a variety of built-in peripherals, such as a full-duplex UART serial port, two standard 16-bit timer/counters, and an eight-channel, 10-bit analog-to-digital converter (ADC) which enhances its functionality in complex tasks.
  • Power Management: It features multiple power-saving modes, including Idle and Power-down modes, allowing for efficient power management in battery-operated devices.
  • Packaging: The device is housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the chip.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V makes the AT89LP51ED2-20JU suitable for a variety of operating environments and ensures compatibility with both 3.3V and 5V systems.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • In-System Programming: With its in-system programmability, users can easily update the firmware without removing the microcontroller from its application, simplifying the development and maintenance process.

Whether you are developing consumer electronics, industrial control systems, or IoT devices, the AT89LP51ED2-20JU from Microchip Technology provides a versatile platform that combines performance with power efficiency. Its rich set of features and compatibility with existing MCS-51 products make it an ideal choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8789 $54.3945
12+ $8.9263 $107.1156
18+ $8.6474 $155.6532
24+ $8.3684 $200.8416
31+ $8.0895 $250.7745
42+ $7.2526 $304.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 853 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess