EN
  • EN
  • DE

AT89LP4052-16SI

Part No AT89LP4052-16SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 89LP
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 769095-AT89LP4052-16SI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89LP4052-16SI CAD Model

Description

Microchip Technology AT89LP4052-16SI Microcontroller

The AT89LP4052-16SI is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This 8-bit microcontroller is based on the industry-standard 8051 instruction set, providing designers with a familiar and easy-to-use interface, while also delivering enhanced performance compared to traditional 8051 devices.

One of the standout features of the AT89LP4052-16SI is its operating frequency of up to 16MHz, which allows for increased processing speed and efficiency. This makes it an ideal choice for time-sensitive applications where rapid data processing and control are critical. Additionally, the device operates at a voltage range of 2.7V to 5.5V, ensuring flexibility in power-sensitive designs and compatibility with a variety of peripherals.

The microcontroller comes in a compact 20-pin SOIC package, which is suitable for space-constrained applications without compromising on functionality. It is equipped with 4KB of Flash memory, which provides ample space for application code, and allows for in-system programming through the SPI interface for easy updates and modifications. The AT89LP4052-16SI also includes 256 bytes of RAM, providing sufficient temporary storage for running applications.

Connectivity and interface options are a strong point for the AT89LP4052-16SI. It features a variety of I/O lines, basic timers/counters, and a versatile serial peripheral interface (SPI) for communication with other devices. The inclusion of a full-duplex UART supports serial communication, which can be used for interfacing with modems, sensors, and other serial devices.

Safety and reliability are also key considerations in the design of this microcontroller. It includes an on-chip watchdog timer to prevent system hang-ups in the event of software anomalies. Furthermore, the AT89LP4052-16SI offers power-on reset and brown-out detection features, ensuring stable operation under varying power conditions.

In summary, the Microchip Technology AT89LP4052-16SI microcontroller is a versatile and powerful solution for a multitude of embedded systems, combining high-speed performance with low power consumption, a wide range of features, and robust reliability.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess