EN
  • EN
  • DE

AT89C4051-12SC

Part No AT89C4051-12SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LED, POR
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT89C4051
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566074-AT89C4051-12SC
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12SC CAD Model

Description

The AT89C4051-12SC is a powerful microcontroller from Microchip Technology, designed to offer robust performance for embedded systems. This 8-bit microcontroller is based on the high-performance CMOS technology and is fully compatible with the industry-standard MCS-51 instruction set.

Key Features:

  • CPU: 8-bit microcontroller with a fully static operation.
  • Frequency: Operates at 12 MHz, providing a high-speed solution for a variety of applications.
  • Memory: Comes with 4K bytes of Flash programmable and erasable read-only memory (PEROM) and 128 x 8-bit internal RAM.
  • I/O Pins: Features 15 I/O lines, two 16-bit timer/counters, and a six-vector two-level interrupt architecture.
  • Serial Communication: Includes a full-duplex UART serial channel, facilitating easy integration with communication interfaces.
  • Power Efficiency: Supports power-saving Idle and Power-down modes, making it ideal for battery-operated applications.
  • Package: Available in a 20-pin SOP (Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The AT89C4051-12SC is versatile and can be used in a wide array of applications such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Automation
  • Security Systems
  • Automotive
  • Telecommunications

Programming and Compatibility:

This microcontroller is programmable via standard MCS-51 programming algorithms, which makes it easy to integrate into existing projects without the need for extensive reprogramming. It is also compatible with Microchip's development tools for design simplicity and rapid product development.

The AT89C4051-12SC from Microchip Technology is an ideal choice for designers looking for a cost-effective, high-performance microcontroller that does not compromise on features or power efficiency. Its robust feature set and flexible programming options make it a go-to solution for a myriad of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess