EN
  • EN
  • DE

AT89C51SND2CULA

Part No AT89C51SND2CULA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046652-AT89C51SND2CULA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51SND2CULA CAD Model

Description

Microchip Technology's AT89C51SND2CULA: A High-Performance Microcontroller

The AT89C51SND2CULA from Microchip Technology is a sophisticated microcontroller that integrates a powerful feature set with versatile capabilities to cater to a wide array of applications. This device is part of the AT89C51 series and is designed to offer a high level of performance for embedded systems that require sound processing, such as MP3 players, and other multimedia applications.

Core Features:

  • Advanced 8-bit CPU: The core of the AT89C51SND2CULA operates at a high speed, making it capable of executing instructions efficiently and rapidly.
  • Ample Memory: It comes with a generous amount of on-chip Flash program memory, ensuring ample space for complex applications and software.
  • Enhanced Sound Capabilities: With an integrated MP3 decoder and support for multiple audio formats, this microcontroller is ideal for advanced audio processing tasks.
  • Robust Connectivity: Multiple communication interfaces, including USB, SPI, and UART, allow for versatile connectivity options with peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the AT89C51SND2CULA is suitable for battery-operated devices, where power conservation is crucial.

Applications:

The AT89C51SND2CULA is a perfect choice for a variety of applications, particularly those requiring audio playback and sound processing. These include:

  • Multimedia players and MP3 decoders
  • Home entertainment systems
  • Automotive audio systems
  • Portable audio devices
  • Sound-enabled industrial applications

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the AT89C51SND2CULA is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in demanding environments.

In conclusion, the AT89C51SND2CULA microcontroller is a highly capable and versatile component that offers an excellent balance of performance, audio processing capabilities, and connectivity, making it an ideal choice for developers and manufacturers of advanced audio systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess