EN
  • EN
  • DE

AT89C51RD2T-RLTUM

Part No AT89C51RD2T-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001251-AT89C51RD2T-RLTUM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series 89C
Package Tray
Product Status Active
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian AT89C51RD2T-RLTUM CAD Model

Description

Microchip Technology AT89C51RD2T-RLTUM

The AT89C51RD2T-RLTUM is a high-performance microcontroller from Microchip Technology's renowned AT89 series. Designed to operate with an extended voltage range and at higher frequencies, this 8-bit microcontroller integrates a wealth of features that make it an ideal choice for a broad spectrum of applications, including industrial control systems, consumer electronics, and automation.

Key Features:

  • Advanced 80C51 Architecture: This microcontroller is built on an improved 80C51 architecture that allows it to run at up to 60 MHz frequencies, providing high computational performance while maintaining compatibility with the industry-standard 8051 instruction set.
  • Memory Capacity: It comes with 64K bytes of flash memory and 2048 bytes of RAM, ensuring ample space for application code and data storage. The flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), enabling flexible and convenient updates.
  • Dual Data Pointer: To optimize data transfers, the AT89C51RD2T-RLTUM features a dual data pointer that accelerates multiple byte data movement.
  • Power Management: With its power control modes including Idle Mode and Power-down Mode, the microcontroller can effectively manage power consumption, making it suitable for battery-operated devices.
  • Peripherals and Interfaces: The device boasts a rich set of peripherals, such as a full-duplex serial port, three 16-bit timer/counters, eight interrupt sources with four priority levels, a programmable counter array, and a watchdog timer. It also supports a variety of interfaces including SPI and I²C for connectivity with other components and systems.

Package and Temperature Range:

The AT89C51RD2T-RLTUM is available in a TQFP-44 (Thin Quad Flat Package) that offers a compact footprint for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

With its robust feature set and performance capabilities, this microcontroller is well-suited for a variety of applications such as:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Smart sensors
  • Consumer electronics

Microchip Technology's AT89C51RD2T-RLTUM microcontroller is a versatile, high-performance solution that delivers the efficiency, reliability, and scalability needed for today's demanding electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1072 $60.3216
7+ $16.4982 $115.4874
10+ $15.9826 $159.8260
13+ $15.4671 $201.0723
17+ $14.9515 $254.1755
23+ $13.4048 $308.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess