EN
  • EN
  • DE

AT89C51PC

Part No AT89C51PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046649-AT89C51PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51PC CAD Model

Description

Microchip Technology AT89C51PC Microcontroller

The AT89C51PC from Microchip Technology is a powerful microcontroller that finds its place in a multitude of embedded systems applications. This classic device is based on the high-performance CMOS 8-bit microcontroller architecture and is a part of the popular AT89 series with a heritage of robust performance and low power consumption.

The AT89C51PC boasts a wide range of features that make it an ideal choice for applications requiring programmable interface controls, real-time data processing, and various other automation tasks. It is equipped with 4KB of flash programmable and erasable read-only memory (PEROM), providing ample space for application code and data storage. The flash memory technology ensures easy programming and reprogramming of the device, which is essential for rapid development and prototyping.

With 128 x 8-bit internal RAM, the AT89C51PC provides sufficient temporary data storage for intermediate processing and buffer storage. The microcontroller operates at a standard 6-clock or 12-clock per machine cycle, which can be selected through software configuration, allowing designers to balance between processing speed and power consumption according to their specific application requirements.

Connectivity and interface options include 32 programmable I/O lines, two 16-bit timer/counters, a six-vector two-level interrupt architecture, a full duplex serial port, and an on-chip oscillator and clock circuitry. These features enable the microcontroller to handle complex tasks and interface with other components in a system seamlessly.

Microchip Technology ensures that the AT89C51PC is not only powerful but also reliable. The device operates across a wide voltage range and is designed to maintain functionality in challenging environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics where stability and reliability are paramount.

In summary, the AT89C51PC from Microchip Technology is a versatile and reliable microcontroller that offers an excellent balance of performance, power consumption, and programmability, making it a top choice for engineers and designers in a broad range of applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess