EN
  • EN
  • DE

AT89C51CC01CA-SLSIM

Part No AT89C51CC01CA-SLSIM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184996-AT89C51CC01CA-SLSIM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51CC01CA-SLSIM CAD Model

Description

Microchip Technology AT89C51CC01CA-SLSIM Microcontroller

The AT89C51CC01CA-SLSIM is a powerful microcontroller unit (MCU) from Microchip Technology, designed for a wide range of embedded applications. This MCU is based on a high-performance 8-bit architecture and is a member of Microchip's AT89C51 family, known for its reliability, efficiency, and versatile features.

At the heart of the AT89C51CC01CA-SLSIM lies a robust 8-bit CPU which operates at a frequency of up to 60 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The microcontroller is equipped with 64KB of flash memory, which allows for ample space to store application code. Additionally, the device includes 2KB of EEPROM and 2KB of RAM, providing non-volatile storage for critical data and sufficient temporary memory for runtime operations.

An attractive feature of the AT89C51CC01CA-SLSIM is its full CAN (Controller Area Network) interface. This interface enables the MCU to communicate in automotive and industrial networks, providing reliable data transmission even in harsh environments. The CAN protocol is widely used for real-time applications due to its high resilience to interference and its ability to handle high data rates.

This microcontroller also includes a range of peripherals that enhance its functionality. It has a full-duplex UART (Universal Asynchronous Receiver/Transmitter), two 16-bit timer/counters, and a 15-source, 4-level interrupt system. These features make it highly suitable for multitasking environments where concurrent operations are a necessity.

The AT89C51CC01CA-SLSIM operates at a voltage range of 3.0V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 5V and 3.3V logic levels. This makes it an ideal choice for battery-operated devices as well as for applications that require interfacing with other logic levels.

With its robust set of features, the AT89C51CC01CA-SLSIM from Microchip Technology stands out as a solid choice for designers and engineers looking to develop sophisticated and reliable systems in automotive, industrial automation, and other embedded applications.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess