EN
  • EN
  • DE

AT89C51AC2-RLTUM

Part No AT89C51AC2-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566088-AT89C51AC2-RLTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51AC2-RLTUM CAD Model

Description

The AT89C51AC2-RLTUM is a high-performance microcontroller designed by Microchip Technology, which is a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the AT89C51 series, which is known for its robust architecture, wide-ranging functionality, and reliability in various applications.

Key Features:

  • Core Processor: The microcontroller features an 8-bit 8051 CPU, providing a solid foundation for applications that require established instruction sets and architecture.
  • Operating Frequency: It operates at a maximum frequency of 60 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: The device comes with 64KB of Flash memory and 2048 bytes of RAM, offering ample space for program storage and efficient data management.
  • I/O Pins: It includes 32 programmable I/O lines, which provide flexibility in interfacing with external peripherals and devices.
  • Supply Voltage: The AT89C51AC2-RLTUM operates within a supply voltage range of 2.7V to 5.5V, catering to low-power requirements and ensuring compatibility with a variety of power sources.
  • Temperature Range: It is designed to function within the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: The device is available in a 44-Lead TQFP (Thin Quad Flat Package), which is conducive for space-constrained applications while providing adequate heat dissipation.
  • Communication Peripherals: It features a rich set of communication interfaces including a full-duplex UART, SPI (Serial Peripheral Interface), and an I²C (Inter-Integrated Circuit) bus interface, facilitating easy integration into a wide array of systems.

The AT89C51AC2-RLTUM is an excellent choice for designers looking for a microcontroller with a strong balance of processing power, memory capacity, and peripheral integration. Its robustness and versatility make it ideal for a multitude of applications, such as industrial control systems, home appliances, automotive electronics, and much more. With its proven 8051 core and a suite of advanced features, this product from Microchip Technology stands as a reliable and efficient solution for complex embedded tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess