EN
  • EN
  • DE

AT89C5131A-TIRUL

Part No AT89C5131A-TIRUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / C52X2 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor C52X2
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT89C5131
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT89C5131A-TIRULDKR,1611-AT89C5131A-TIRULCT,AT89C5131A-TIRULCT,AT89C5131A-TIRULDKR,AT89C5131A-TIRUL-ND,AT89C5131A-TIRULTR,1611-AT89C5131A-TIRULTR
Standard Package 1,000
Win Source Part Number 1318939-AT89C5131A-TIRUL
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-TIRUL CAD Model

Description

Microchip Technology's AT89C5131A-TIRUL: A Robust USB Microcontroller Solution

The AT89C5131A-TIRUL is a high-performance, feature-packed microcontroller from Microchip Technology that is designed to cater to a wide array of applications, particularly those requiring USB connectivity. This microcontroller is part of the AT89C51 series, which is renowned for its robust architecture, extensive peripheral set, and ease of use. The AT89C5131A-TIRUL is an ideal choice for developers looking to integrate USB functionality into their designs without compromising on processing power or peripheral flexibility.

At the heart of the AT89C5131A-TIRUL lies an 8051-based processor core that operates at a maximum frequency of 48 MHz. This core is supported by 32KB of on-chip flash memory, which is ample for storing complex programs and applications. Additionally, the device comes with 1KB of RAM, ensuring smooth operation and data handling capabilities.

One of the standout features of the AT89C5131A-TIRUL is its full-speed USB 2.0 module. This module allows for easy implementation of USB connectivity in devices such as computer peripherals, communication devices, and specialized control systems. The microcontroller supports endpoint transfer types including control, bulk, interrupt, and isochronous, providing developers with the flexibility to cater to various USB transfer requirements.

The AT89C5131A-TIRUL also boasts a rich set of peripherals. These include two 16-bit timer/counters, a full-duplex UART for serial communication, and a versatile SPI interface. Additionally, the microcontroller offers a robust set of I/O lines, an on-chip watchdog timer, and a power management unit that allows for power-saving modes, making it suitable for battery-powered applications.

For developers concerned about security, the AT89C5131A-TIRUL provides a range of security features such as a 2KB Boot Flash section, which is dedicated to a secure bootloader, and a hardware security bit to protect against unauthorized firmware modifications.

In summary, the AT89C5131A-TIRUL from Microchip Technology is a versatile and powerful microcontroller that integrates USB functionality with the reliability and performance of the 8051 core. Whether for industrial control systems, consumer electronics, or IoT devices, this microcontroller is engineered to provide a seamless and secure user experience.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6313 $63.7878
14+ $8.7232 $122.1248
21+ $8.4506 $177.4626
29+ $8.1780 $237.1620
37+ $7.9054 $292.4998
49+ $7.0875 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess