EN
  • EN
  • DE

AT89C5115-SISUM

Part No AT89C5115-SISUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28PLCC / 80C51 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-PLCC (11.51x11.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 512 x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number AT89C5115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-AT89C5115-SISUM,AT89C5115SISUM
Standard Package 38
Win Source Part Number 990817-AT89C5115-SISUM
Ultra Librarian 3D Model Ultra Librarian AT89C5115-SISUM CAD Model

Description

The AT89C5115-SISUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded system applications. This microcontroller is based on the industry-standard 8051 architecture, making it a robust choice for engineers and developers familiar with this platform.

Key Features

  • Core: The AT89C5115-SISUM operates with a single-cycle 8051 core, which provides a higher level of performance in comparison to traditional multi-cycle 8051 devices. The core runs at up to 40 MHz, delivering increased processing power for time-sensitive tasks.
  • Memory: Equipped with 16KB of Flash memory, this microcontroller allows ample space for application code. Additionally, it includes 256 bytes of RAM for data storage and operations, as well as 2KB of EEPROM for non-volatile data storage that can be accessed and modified during operation.
  • Peripherals: A range of built-in peripherals enhances the functionality of the AT89C5115-SISUM, including two 16-bit timer/counters, a full-duplex serial port, and a watchdog timer for system reliability.
  • Power Efficiency: With power-saving modes such as Idle and Power-down, the microcontroller is optimized for low-power applications, making it suitable for battery-operated devices.
  • I/O Ports: It features 21 programmable I/O lines that provide flexibility in interfacing with external devices and modules.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with eight channels allows the microcontroller to process analog signals, which is essential for sensor-based applications.

Applications

The AT89C5115-SISUM is ideal for a wide range of applications, including industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust set of features and compatibility with the 8051 instruction set make it a versatile choice for both new designs and legacy system upgrades.

Package and Availability

This microcontroller is available in a 44-lead QFP package, ensuring a compact footprint for space-constrained applications. The AT89C5115-SISUM is supported by Microchip Technology's extensive online resources, development tools, and a global distribution network, ensuring easy integration and long-term availability for your projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess