EN
  • EN
  • DE

AT89C2051-24P1

Part No AT89C2051-24P1
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046640-AT89C2051-24P1
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C2051-24P1 CAD Model

Description

Microchip Technology AT89C2051-24P1 Microcontroller

The Microchip Technology AT89C2051-24P1 microcontroller is a powerful and versatile integrated circuit designed for embedded systems that require a compact, yet feature-rich controller. This high-performance 8-bit microcontroller is based on the well-established 8051 architecture, making it compatible with a wide range of existing software and development tools. It operates at a frequency of 24 MHz, providing a balance between speed and power consumption.

With its 2KB of Flash programmable and erasable read-only memory (PEROM), the AT89C2051-24P1 offers ample space for application code, allowing developers to create sophisticated programs without worrying about storage limitations. The Flash memory can be reprogrammed in-circuit, ensuring easy updates and flexibility during the development process. Additionally, the microcontroller includes 128 bytes of RAM, which is suitable for variable storage and efficient data manipulation.

The AT89C2051-24P1 is equipped with a range of peripherals that enhance its capabilities. It boasts two 16-bit timer/counters, which are invaluable for tasks that require precise timing and event counting. The six interrupt sources with two priority levels ensure responsive and reliable interrupt-driven programming, a critical feature for real-time applications. Furthermore, the microcontroller features a full-duplex serial port, enabling easy communication with other devices, such as sensors, actuators, or even other microcontrollers.

For design flexibility, the AT89C2051-24P1 comes in a 20-pin dual in-line package (DIP), making it suitable for prototyping on breadboards and easy integration into final products. Its wide operating voltage range of 2.7V to 6V allows for use in various applications, from battery-powered portable devices to industrial control systems.

This microcontroller is an ideal choice for a range of applications, including automation, consumer electronics, and IoT devices, where a reliable and cost-effective solution is required. Its robust feature set, coupled with Microchip Technology's reputation for quality and support, ensures that the AT89C2051-24P1 is a smart choice for your next embedded design project.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess