EN
  • EN
  • DE

AT87C52X2-RLTUL

Part No AT87C52X2-RLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44VQFP / 80C51 series Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 87C
Package Tray
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT87C52X2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 800
Win Source Part Number 1206231-AT87C52X2-RLTUL
Ultra Librarian 3D Model Ultra Librarian AT87C52X2-RLTUL CAD Model

Description

The AT87C52X2-RLTUL is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This device is part of the popular 8051 microcontroller family and is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Built on a robust CMOS technology, the AT87C52X2-RLTUL offers a clock speed of up to 40 MHz, providing ample computational speed for time-sensitive tasks. It comes with 8KB of flash memory, which is ideal for storing firmware and applications that require frequent updates, thanks to its reprogrammability. The device also includes 256 bytes of RAM, which can be used for temporary data storage and stack operations.

The microcontroller's I/O capabilities are versatile, featuring 32 programmable I/O lines that allow it to interface with a variety of peripherals and sensors. Its three 16-bit timer/counters make it suitable for precise event counting and time-related operations. In addition, the AT87C52X2-RLTUL includes a full-duplex serial port, which enables easy serial communication with other microcontrollers, computers, or serial devices.

Power efficiency is a key consideration in the design of the AT87C52X2-RLTUL. It operates within a voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This flexibility ensures that it can be deployed in a variety of power environments without compromising on performance.

For enhanced security and data integrity, the AT87C52X2-RLTUL features a programmable Watchdog Timer, which helps in preventing system failures by resetting the microcontroller in case of a software malfunction. Additionally, its on-chip oscillator and clock circuitry reduce the need for external components, thus simplifying the system design and reducing overall costs.

The AT87C52X2-RLTUL is available in a RoHS-compliant 44-Lead TQFP package, ensuring that it meets the environmental standards set by the electronics industry. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable and versatile microcontroller solution.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess