EN
  • EN
  • DE

AT87C5101CL

Part No AT87C5101CL
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017130-AT87C5101CL
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT87C5101CL CAD Model

Description

Microchip Technology's AT87C5101CL Microcontroller

The AT87C5101CL is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This compact yet powerful integrated circuit is based on an advanced CMOS process, ensuring low power consumption combined with high-speed processing capabilities.

At the heart of the AT87C5101CL lies an 8-bit CPU, which is capable of executing powerful instructions in a single clock cycle. This feature makes it an ideal choice for applications requiring fast and efficient task management. The microcontroller operates at a voltage range that provides flexibility for various power-sensitive applications while maintaining a robust performance.

The device comes with a built-in 1KB of Flash memory, which is not only reprogrammable but also offers enough space for complex programs and software algorithms. Additionally, the microcontroller includes 64 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data processing tasks.

Connectivity and interfacing are made easy with the AT87C5101CL, as it features a range of I/O ports. These ports are highly configurable, allowing designers to connect the microcontroller to a wide array of peripherals and external devices. Whether it's for simple control systems or more intricate sensor networks, this microcontroller can handle multiple communication protocols with ease.

The AT87C5101CL also includes a variety of on-chip peripherals, such as timers, counters, and interrupt controllers. These integrated components help reduce the need for additional external components, which can save on both space and cost in the design of an embedded system. With its watchdog timer, the microcontroller ensures reliable operation by resetting the system in case of software anomalies or malfunctions.

In summary, Microchip Technology's AT87C5101CL microcontroller is a robust and versatile solution for a wide range of embedded applications. Its combination of processing power, memory capacity, and integrated peripherals, all wrapped up in a power-efficient design, make it a go-to choice for engineers and designers looking to develop advanced electronic systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess