EN
  • EN
  • DE

AT8358854-SU-CY

Part No AT8358854-SU-CY
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958874-AT8358854-SU-CY
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8358854-SU-CY CAD Model

Description

The AT8358854-SU-CY is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leader in microcontroller and analog semiconductors. This robust and versatile MCU is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics, automotive applications, and Internet of Things (IoT) devices.

Key Features:

  • Advanced RISC Architecture: The AT8358854-SU-CY is built on a high-performance Advanced RISC (Reduced Instruction Set Computing) architecture that enables the MCU to deliver exceptional processing power and efficiency, making it ideal for applications requiring fast and reliable computing.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU offers various power-saving modes, ensuring optimal energy usage for battery-powered and power-sensitive applications.
  • Robust Memory: Equipped with ample on-chip memory, the AT8358854-SU-CY provides a seamless experience for complex applications, reducing the need for external memory components.
  • Connectivity: The MCU features multiple communication interfaces, including SPI, I2C, and UART, which allow for easy integration into existing systems and facilitate communication with other peripherals.
  • Peripherals Integration: It comes with a range of integrated peripherals such as timers, counters, ADC (Analog-to-Digital Converter), and DAC (Digital-to-Analog Converter), enhancing its functionality and reducing the need for additional components.
  • Programmability: The device is highly programmable with support for in-system programming, which allows for firmware updates and application adjustments post-deployment, ensuring the product's long-term adaptability.

Applications:

The versatility of the AT8358854-SU-CY makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Smart home devices and automation
  • Automotive control units
  • Industrial automation and process control
  • Wearable technology
  • Medical devices
  • IoT devices and sensor networks

With its combination of performance, power efficiency, and integrated features, the Microchip Technology AT8358854-SU-CY MCU is an excellent choice for developers and engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4592 $58.3680
100+ $1.1973 $119.7300
150+ $1.1599 $173.9850
210+ $1.1224 $235.7040
270+ $1.0850 $292.9500
360+ $0.9727 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,076 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess