EN
  • EN
  • DE

AT77SM0101BCB02VKE

Part No AT77SM0101BCB02VKE
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE FINGERCHIP / - FingerChip™ Biometric Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Product Status Obsolete
Accessory Type FingerChip™ Biometric Module
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A981
HTSUS 8543.70.9860
Win Source Part Number 1349081-AT77SM0101BCB02VKE
Ultra Librarian 3D Model Ultra Librarian AT77SM0101BCB02VKE CAD Model

Description

Microchip Technology's AT77SM0101BCB02VKE Fingerprint Sensor

The AT77SM0101BCB02VKE from Microchip Technology is a state-of-the-art fingerprint sensor designed to provide high levels of security and reliability for a wide range of applications. This compact sensor is part of Microchip's extensive portfolio of biometric solutions, engineered to meet the growing demand for secure and convenient user authentication in consumer electronics, access control, and other security-sensitive areas.

Featuring cutting-edge sensing technology, the AT77SM0101BCB02VKE is capable of capturing high-resolution fingerprint images with remarkable clarity and precision. Its sophisticated algorithm ensures accurate and quick fingerprint recognition, making it an ideal choice for devices that require fast and efficient user verification.

The sensor's sleek and durable design is suitable for integration into various devices, including smartphones, tablets, personal computers, and smart locks. Its small form factor allows it to be easily incorporated into designs with tight space constraints, without compromising on performance.

The AT77SM0101BCB02VKE also boasts low power consumption, making it an energy-efficient solution for battery-powered devices. It supports various communication interfaces, providing flexibility for system designers to integrate the sensor into a broad spectrum of products.

With its built-in security features, the AT77SM0101BCB02VKE ensures that users' biometric data is kept secure. The sensor employs advanced encryption and data protection mechanisms to prevent unauthorized access and tampering, offering peace of mind for both manufacturers and end-users.

In summary, the AT77SM0101BCB02VKE fingerprint sensor from Microchip Technology is a superior biometric solution that combines high performance, compact design, and advanced security features. Whether it's for personal devices or high-security installations, this sensor is engineered to deliver reliable user authentication that meets the stringent requirements of today's digital world.

For more information or to request a sample, visit Microchip Technology's website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
SOCKET ADAPTER FOR CY25100 / CY3672, CY25100SCF, CY25100SXCF - Socket Adapter
Need more? Email Us
Microchip Technology
MODULE PLUG-IN PIC32 CAN USB / PIC32MX795F512L - Plug-In Module (PIM)
Lowest to $72.1020
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess