EN
  • EN
  • DE

AT6002-2QI

Part No AT6002-2QI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 96 I/O 132QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete(EOL)
Number of Logic Elements/Cells 1024
Number of I/O 96
Number of Gates 6000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Case / Package 132-BQFP
Win Source Part Number 1019677-AT6002-2QI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT6002-2QI CAD Model

Description

Introducing the AT6002-2QI from Microchip Technology

The AT6002-2QI is a cutting-edge product from the esteemed Microchip Technology lineup, designed to cater to the demanding needs of modern electronic applications. This versatile component is engineered to provide reliable performance, efficient power management, and robust security features, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features of the AT6002-2QI

  • High Integration: The AT6002-2QI integrates multiple functions into a single chip, which can help reduce system complexity, save space, and potentially lower the overall cost of the system design.
  • Power Efficiency: Designed with power efficiency in mind, this device ensures that systems can maintain optimal performance while minimizing power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Durability: Built to withstand harsh environments, the AT6002-2QI is robust against extreme temperatures, voltage fluctuations, and other challenging conditions that are commonly faced in industrial and automotive settings.
  • Security: Security is a paramount concern in today's connected world, and the AT6002-2QI incorporates advanced security features to protect against unauthorized access and tampering, ensuring the integrity and confidentiality of data.

Applications

The versatility of the AT6002-2QI makes it suitable for a multitude of applications, including:

  • Automotive systems, where reliability and durability are non-negotiable
  • Industrial control units that require robust performance in challenging conditions
  • Consumer electronics that benefit from integrated features and energy efficiency
  • Smart home devices, where power efficiency and security are top priorities

Why Choose the AT6002-2QI?

Microchip Technology's AT6002-2QI stands out in the market due to its blend of integration, efficiency, and security. Whether you are developing advanced automotive systems, robust industrial machinery, or innovative consumer gadgets, this product offers the performance and features necessary to create reliable, state-of-the-art solutions. By choosing the AT6002-2QI, designers and engineers can ensure their projects are built on a solid foundation, ready to meet the challenges of today's dynamic technological landscape.

For detailed specifications, application notes, and further information, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess