Microchip Technology AT49LV2048A12TC
The AT49LV2048A12TC from Microchip Technology is a high-performance 2-megabit Flash memory component that combines density, versatility, and durability for a wide array of applications. This device is particularly well-suited for use in embedded systems where reliable and long-lasting non-volatile memory storage is crucial.
Key Features:
- Memory Size: The AT49LV2048A12TC offers a substantial 2 Mb (Megabit) storage capacity, providing ample space for firmware storage, boot code, or data logging in embedded systems.
- Interface Type: It features a parallel interface, ensuring easy integration with most microcontrollers and processors, and allowing for straightforward memory mapping and fast data access.
- Speed: With an access time of 120 ns (nanoseconds), this Flash memory device provides quick read operations, which is essential for applications requiring fast boot or real-time data retrieval.
- Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various logic levels.
- Temperature Range: Designed to withstand harsh environments, it operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
- Packaging: The AT49LV2048A12TC comes in a 48-pin TSOP (Thin Small-Outline Package), which is conducive to compact PCB (Printed Circuit Board) designs and is widely used in the industry for surface-mount technology.
- Endurance: It is rated for a minimum of 10,000 write/erase cycles, offering a robust lifespan for applications that require frequent data updates.
- Data Retention: Data retention is guaranteed for a minimum of 20 years, providing long-term data stability and peace of mind for critical applications.
The AT49LV2048A12TC is an ideal choice for designers and engineers looking for a reliable non-volatile memory solution. Its combination of size, speed, and durability makes it a versatile component for a plethora of applications, including but not limited to, automotive electronics, industrial control systems, and consumer electronics. Microchip Technology's commitment to quality ensures that this Flash memory device will meet the rigorous demands of modern electronic designs.