EN
  • EN
  • DE

AT49HF010-45PI

Part No AT49HF010-45PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046577-AT49HF010-45PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49HF010-45PI CAD Model

Description

Microchip Technology AT49HF010-45PI Flash Memory

The AT49HF010-45PI is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This non-volatile memory device offers a substantial storage solution for a wide range of embedded systems and applications.

Key Features:

  • Memory Capacity: The AT49HF010-45PI provides a significant 1 Megabit of memory, which is organized as 128K x 8. This allows for efficient storage of code and data, suitable for applications requiring quick and reliable non-volatile memory.
  • Access Time: With an access time of 45 nanoseconds, this Flash memory device enables swift read operations, making it an excellent choice for systems with time-critical tasks.
  • Package Type: It comes in a 32-lead Plastic DIP (PDIP) package, which is widely used and easily integrated into various circuit board designs.
  • Operating Voltage: The device operates within a voltage range of 5V, which is compatible with many standard digital systems and ensures stable performance.
  • Temperature Range: Designed to perform reliably over an industrial temperature range, the AT49HF010-45PI can operate between -40°C and +85°C, making it suitable for harsh environments.
  • Programmability: It supports industry-standard programming algorithms and is compatible with popular programming equipment, allowing for easy integration into product designs and manufacturing processes.

Applications:

The AT49HF010-45PI is ideal for a variety of applications, including:

  • Embedded control systems
  • Boot memory for computers and computer peripherals
  • Telecommunication hardware
  • Automotive electronics
  • Industrial control systems

With its robust design and reliable storage capability, the AT49HF010-45PI from Microchip Technology is a preferred choice for designers and engineers looking for a memory solution that can withstand the demands of both complex and simple electronic systems.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess