EN
  • EN
  • DE

AT49F1614-90TI

Part No AT49F1614-90TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003598-AT49F1614-90TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F1614-90TI CAD Model

Description

The AT49F1614-90TI is a high-performance 16-megabit Flash memory device from the esteemed manufacturer, Microchip Technology. This memory chip is designed with an emphasis on reliability, speed, and versatility, making it an ideal choice for a wide array of applications in the modern electronics industry.

Key Features

  • Memory Capacity: The AT49F1614-90TI offers a substantial 16 Mbit of memory, which is organized as 1M x 16. This makes it suitable for storing firmware, software code, and data logging in embedded systems.
  • Access Time: With an access time of 90 nanoseconds, this device provides swift read operations, thereby enhancing the overall performance of systems in which it's integrated.
  • Interface: It features a straightforward parallel interface, which ensures easy integration into a variety of microcontroller-based systems.
  • Programming: The Flash memory provides byte and word programming, giving developers flexibility and precision in managing data storage and retrieval.
  • Voltage Range: The device operates at a voltage range of 2.7V to 3.6V, which is compatible with low-power applications and helps in maintaining energy efficiency in portable devices.

Applications

The versatility of the AT49F1614-90TI allows it to be used in a diverse range of applications. It's particularly well-suited for use in:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices
Its robust design ensures that it can operate reliably in environments that are subject to temperature fluctuations and other challenging conditions.

Technical Specifications

The AT49F1614-90TI is available in a 48-pin TSOP (Thin Small Outline Package) which is conducive to PCB (Printed Circuit Board) space-saving. It also supports sector lock/unlock capabilities for data protection and security, making it a secure choice for sensitive applications.

In conclusion, the AT49F1614-90TI by Microchip Technology is a state-of-the-art Flash memory component that delivers high-speed, reliable data storage solutions for a multitude of electronic applications.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess