EN
  • EN
  • DE

AT49BV8192AT-11CI

Part No AT49BV8192AT-11CI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT PARALLEL 48CBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 1M x 8, 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 30µs
Access Time 110 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-LFBGA, CSPBGA
Supplier Device Package 48-CBGA (7x7)
Base Product Number AT49BV8192
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565884-AT49BV8192AT-11CI
Ultra Librarian 3D Model Ultra Librarian AT49BV8192AT-11CI CAD Model

Description

Microchip Technology AT49BV8192AT-11CI

The AT49BV8192AT-11CI is a high-performance flash memory device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory chip is part of the AT49 series and is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more.

With a storage capacity of 8 Megabits (1 Megabyte), the AT49BV8192AT-11CI provides ample space for firmware storage, boot code, or data logging. The device operates at a standard 3-volt power supply, making it suitable for low-power applications. Its access time of 110 nanoseconds allows for quick data retrieval, which is essential for applications that require fast read operations.

One of the key features of the AT49BV8192AT-11CI is its industry-standard packaging. It comes in a 48-lead TSOP (Thin Small-Outline Package) which is widely used in the industry for surface-mount technology (SMT) applications. This package type is known for its compact footprint and reliability, making it an excellent choice for space-constrained designs.

The device supports a parallel interface for communication, which enables easy integration with microcontrollers and other digital systems. Additionally, it offers sector erase and program capabilities, allowing for selective data manipulation without the need to erase the entire chip. This feature is particularly useful for applications that require frequent updates to specific data blocks.

For data protection, the AT49BV8192AT-11CI comes with a hardware data protection feature. This helps prevent accidental erasure or writing to the memory, ensuring the integrity of the stored data. Furthermore, the device is designed to withstand harsh environments and is characterized for extended temperature ranges, making it a robust choice for industrial applications.

In summary, the AT49BV8192AT-11CI from Microchip Technology is a versatile and reliable flash memory component that offers a balance of speed, capacity, and durability for a variety of electronic applications. Its standard packaging, easy interface, and data protection features make it a popular choice among engineers and designers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess