EN
  • EN
  • DE

AT49BV1614A-90TI

Part No AT49BV1614A-90TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 90NS 48TSOP / NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769037-AT49BV1614A-90TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV1614A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV1614A-90TI CAD Model

Description

Microchip Technology's AT49BV1614A-90TI Flash Memory

The AT49BV1614A-90TI is a high-performance 16-megabit Flash memory device from Microchip Technology, renowned for its robust storage solutions. This particular model offers a seamless blend of speed, reliability, and flexibility, making it an excellent choice for a wide range of applications, including embedded systems, telecommunications, and automotive electronics.

Key Features:

  • High-Density Storage: With a 16-megabit capacity, the AT49BV1614A-90TI provides ample space for firmware storage, boot code, and program data.
  • Fast Access Time: The device boasts an access time of 90 nanoseconds, ensuring quick data retrieval and efficient operation, critical for high-speed applications.
  • Boot Block Architecture: It features a boot block sector architecture, which provides added protection for the boot sector, ensuring that critical code remains safe during the update process.
  • Low Power Consumption: Designed for power-sensitive applications, this flash memory device operates with minimal power, thus conserving energy and extending battery life in portable devices.
  • Wide Operating Temperature Range: The AT49BV1614A-90TI is designed to perform reliably in extreme conditions, with an operating temperature range that suits various environments.

Technical Specifications:

  • Memory Size: 16Mb (2M x 8)
  • Organization: 2M x 8 (16 Mbit)
  • Supply Voltage: 2.7V - 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 48-TSOP

The AT49BV1614A-90TI is a testament to Microchip Technology's commitment to providing advanced memory solutions that meet the rigorous demands of modern electronics. Its compatibility with the industry-standard pinout, combined with the manufacturer's support and reliability, makes this flash memory an excellent choice for developers and manufacturers looking to integrate a dependable storage component into their systems.

Whether you're designing consumer electronics, industrial control systems, or sophisticated automotive platforms, the AT49BV1614A-90TI offers the performance and features necessary to ensure your product operates at its best.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess