EN
  • EN
  • DE

AT49BV02012JC

Part No AT49BV02012JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 3.3V 2Mbit 256K x 8bit 120ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046553-AT49BV02012JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV02012JC CAD Model

Description

The AT49BV02012JC from Microchip Technology is a high-performance flash memory device that provides a robust storage solution for a wide range of applications. This 2-megabit flash memory chip is designed to offer both reliability and flexibility, making it an ideal choice for embedded systems, automotive electronics, telecommunications, and various other electronic products that require non-volatile memory storage.

Key Features:

  • Memory Capacity: The device boasts a 2-megabit storage capacity, which is organized as 256K x 8. This organization allows for efficient data storage and retrieval, catering to the needs of complex and data-intensive applications.
  • Access Time: The AT49BV02012JC offers a fast access time, enabling high-speed operations which are crucial for performance-critical applications. This ensures that data can be read quickly and efficiently when needed.
  • Programming: It features a user-friendly programming interface, which simplifies the process of writing data to the chip. The device supports industry-standard programming algorithms, making it compatible with a wide range of development tools.
  • Voltage Range: This flash memory operates over a wide voltage range, providing flexibility in terms of power supply design and ensuring compatibility with various logic levels in different system architectures.
  • Package: The AT49BV02012JC is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package. This compact package is suitable for space-constrained applications and offers robustness for harsh environments.
  • Temperature Range: Designed to withstand extreme conditions, it operates across an industrial temperature range, ensuring reliability and function in environments subject to temperature variations.
  • Endurance: The device has been tested for high endurance, offering a significant number of program/erase cycles which is essential for applications where data is frequently updated.

In summary, the AT49BV02012JC from Microchip Technology is a versatile and reliable flash memory chip that delivers high-speed performance and durability. Its comprehensive feature set and robust design make it an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess