EN
  • EN
  • DE

AT49BV002ANT-70JI

Part No AT49BV002ANT-70JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 70NS 32PLCC / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769028-AT49BV002ANT-70JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV002AN
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV002ANT-70JI CAD Model

Description

Microchip Technology's AT49BV002ANT-70JI Flash Memory

The AT49BV002ANT-70JI is a high-performance 2-megabit Flash memory component produced by Microchip Technology, a leader in the semiconductor industry. Designed with versatility in mind, this non-volatile memory chip is an ideal storage solution for a wide range of applications that require data and program storage. The device operates at a standard 3-volt power supply, making it suitable for battery-powered and portable devices where power consumption is a critical factor.

With an access time of 70 nanoseconds, the AT49BV002ANT-70JI provides swift read operations, ensuring efficient performance for systems that require quick boot or frequent access to stored data. The Flash memory is organized as 256K x 8, allowing for a substantial amount of data storage while maintaining a compact and efficient architecture.

One of the notable features of this product is its boot block architecture. The memory is divided into several blocks, including two boot blocks that are designed for firmware that requires higher protection and reliability. This design ensures that critical code such as bootloaders or system firmware is safeguarded against accidental erasure or overwrite, thus providing a reliable startup process for the host device.

The AT49BV002ANT-70JI supports industry-standard programming algorithms, which allows for easy integration into existing systems without the need for specialized programming equipment. Additionally, the Flash memory chip is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), which offers robust physical protection and reliable connectivity for PCB (Printed Circuit Board) mounting.

As a testament to its reliability and durability, the AT49BV002ANT-70JI is designed to withstand a minimum of 10,000 write/erase cycles and has a data retention period of at least 20 years. These features make it an excellent choice for applications in telecommunications, computing, automotive, and industrial control systems where long-term data integrity and device longevity are paramount.

Overall, the AT49BV002ANT-70JI from Microchip Technology represents a blend of performance, reliability, and flexibility, making it a valuable component for designers and engineers looking to implement robust data storage solutions in their electronic designs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess