EN
  • EN
  • DE

AT462134

Part No AT462134
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046545-AT462134
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT462134 CAD Model

Description

Introducing the AT462134 Microcontroller from Microchip Technology

The AT462134 is a state-of-the-art microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's renowned AVR® family, known for their high performance, low power consumption, and ease of use. The AT462134 is specifically engineered to cater to the needs of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

Key Features of the AT462134:

  • Advanced RISC Architecture: The AT462134 employs a high-performance Advanced RISC (Reduced Instruction Set Computing) architecture that allows for fast and efficient processing with minimal power usage.
  • Enhanced Memory Capabilities: With ample built-in memory, this microcontroller provides sufficient space for complex applications. It includes a generous amount of flash memory for program storage, SRAM for data handling, and EEPROM for non-volatile storage needs.
  • Robust Peripheral Set: The device is equipped with a variety of peripherals such as timers, serial communication modules, and analog-to-digital converters (ADCs), enabling a wide range of functionality for embedded applications.
  • Low Power Operation: The AT462134 is optimized for low power consumption, featuring multiple sleep modes that significantly reduce power usage when the device is idle or running at lower clock speeds.
  • High Integration: This microcontroller integrates various features that reduce the need for external components, thus simplifying design and reducing overall system costs.
  • Development Tools: Microchip Technology supports the AT462134 with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the development process.

The AT462134 is an excellent choice for designers looking for a microcontroller that offers a balance between performance and power efficiency. It is well-suited for a wide range of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics. With its robust feature set and the backing of Microchip Technology's support and resources, the AT462134 is poised to drive innovation in embedded systems design.

For more information on the AT462134, including datasheets, technical documentation, and ordering information, please visit the Microchip Technology website.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess