EN
  • EN
  • DE

AT45DB041JC

Part No AT45DB041JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046535-AT45DB041JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB041JC CAD Model

Description

Microchip Technology's AT45DB041JC: A High-Performance DataFlash

The AT45DB041JC from Microchip Technology is a sophisticated DataFlash memory device that provides an optimal storage solution for a wide range of applications. With a 4-megabit capacity, this serial interface Flash memory is designed to offer high-speed data transfer, low power consumption, and a high level of reliability, making it an excellent choice for embedded systems that require efficient and dependable non-volatile memory storage.

Key Features and Benefits:

  • High-Density Storage: The AT45DB041JC offers a substantial 4Mb storage capacity, allowing for ample space to store boot code, firmware updates, or other critical data that needs to be preserved across power cycles.
  • Serial Interface: It features a Serial Peripheral Interface (SPI) that facilitates fast data transfer rates and simple integration with a wide array of microcontrollers and processors.
  • Flexible Page Architecture: The device is designed with a flexible page size (264 bytes per page), providing versatility for various data storage requirements and optimizing memory usage.
  • Low Power Consumption: The AT45DB041JC is engineered for energy efficiency, which is critical for battery-powered devices, ensuring a longer operational lifespan and reduced power costs.
  • Security Features: It includes security mechanisms such as sector lock capabilities, which allow certain areas of the memory to be protected from unintended writes, enhancing the integrity and security of the stored data.
  • Endurance and Reliability: With its high endurance cycle of 100,000 write cycles per page and data retention of 20 years, the AT45DB041JC stands out for its durability and long-term reliability.

Applications:

The AT45DB041JC is versatile and can be used in a variety of applications, including but not limited to:

  • Digital Voice and Data Recording
  • Portable Electronic Devices
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Medical Equipment

Overall, the Microchip Technology's AT45DB041JC DataFlash memory is a high-quality, reliable storage solution that meets the demands of modern electronic applications, offering both performance and cost-effectiveness.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess