EN
  • EN
  • DE

STS8205A

Part No STS8205A
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348278-STS8205A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS8205A CAD Model

Description

The STS8205A is a P-Channel enhancement mode power MOSFET produced by SamHop Microelectronics. It's designed for a wide range of power management applications where efficient power switching and low on-resistance are crucial. This MOSFET is particularly suitable for load switching, power supplies, and DC-DC conversion circuits.

Applications:

  • Load Switching: Ideal for controlling power to various loads in electronic circuits.
  • Power Supplies: Used in the construction of power supplies for efficient voltage regulation.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.
  • Battery Management Systems (BMS): Functions as a switch in battery charging and discharging circuits.
  • Power Management in Portable Devices: Optimized for power management in mobile phones, tablets, and other portable electronics.

Features:

  • P-Channel Enhancement Mode: Operates as a P-Channel MOSFET, offering convenient control characteristics.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) values, minimizing power loss and increasing efficiency. Specific RDS(on) depends on the gate-source voltage (VGS).
  • Fast Switching Speed: Enables rapid switching performance for high-frequency applications.
  • Low Gate Charge: Reduces gate drive requirements, simplifying driver circuitry.
  • Avalanche Rated: Can withstand avalanche conditions, enhancing its reliability.
  • Surface Mount Package: Typically available in a surface-mount package for easy integration into PCBs.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, improving overall efficiency.
  • Compact Design: Surface-mount package allows for compact circuit designs.
  • Reliable Performance: Avalanche rating ensures robust performance under transient conditions.
  • Simplified Circuit Design: Low gate charge simplifies gate drive requirements.
  • Versatile Applications: Suitable for a wide range of power management applications.

Additional Details:

The STS8205A's technical specifications include a maximum drain-source voltage (VDS), a continuous drain current (ID), and a gate-source voltage (VGS). The exact values depend on the specific datasheet revision. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions before using this MOSFET in any application. Ensure appropriate gate drive voltage and thermal management techniques are used to achieve optimal performance and prevent damage. The device is typically available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess