Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 264 Bytes x 2048 pages
Memory Interface SPI
Clock Frequency 13 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT45DB041
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565786-AT45DB041A-JC
Ultra Librarian 3D Model Ultra Librarian AT45DB041A-JC CAD Model

Description

Microchip Technology AT45DB041A-JC

The AT45DB041A-JC is a high-performance 4-megabit DataFlash memory chip from Microchip Technology, designed to provide a flexible and efficient storage solution for a variety of electronic applications. This compact, serial interface Flash memory is ideal for use in devices where space is at a premium, but storage reliability and speed are crucial.

Featuring a rapid serial peripheral interface (SPI), the AT45DB041A-JC ensures swift data transfer rates, making it well-suited for applications that require fast and reliable data storage and retrieval, such as digital cameras, MP3 players, and other portable devices. With its industry-standard SPI protocol, this memory chip is easily interfaced with a wide range of microcontrollers and processors.

The AT45DB041A-JC offers a flexible page architecture, which is one of its standout features. It provides the user with the option to choose between standard DataFlash page size (264 bytes) and the power-of-two binary page size (256 bytes). This flexibility allows designers to tailor the memory organization according to the specific needs of their application, optimizing memory usage and efficiency.

In terms of reliability, the AT45DB041A-JC is built to last. It is capable of withstanding up to 100,000 write/erase cycles per page, ensuring a long operational life. Additionally, data retention is rated at a minimum of 20 years, giving users confidence that their data will be preserved over time.

The AT45DB041A-JC also comes with a range of smart features such as sector lock-down capability, which enhances security by allowing the user to permanently lock down sectors to prevent unintended modifications. Moreover, the chip supports rapid program and erase operations, which greatly reduces wait times during write cycles.

Overall, the AT45DB041A-JC from Microchip Technology is a robust and versatile memory solution that offers reliability, speed, and flexibility, making it an excellent choice for designers looking to enhance their electronic products with efficient data storage capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS24C02-3PI
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
Micron Technology Inc.
IC FLASH 64GBIT MMC 153TFBGA / FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
Lowest to $224.7329
ECAD model for MTFC8GAMALBH-AAT
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $10.1573
ECAD model for IS43DR86400D-3DBLI
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention