EN
  • EN
  • DE

AT45DB021B-RU

Part No AT45DB021B-RU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 987510-AT45DB021B-RU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB021B-RU CAD Model

Description

Microchip Technology AT45DB021B-RU Overview

The AT45DB021B-RU is a high-performance 2-megabit Flash memory device from Microchip Technology, designed to provide a flexible and efficient non-volatile storage solution for a wide range of applications. This compact, serial interface Flash memory is ideal for use in a variety of electronic devices, including portable and handheld products, digital cameras, MP3 players, and many types of industrial equipment.

Key Features

  • Capacity: The device offers a storage capacity of 2 megabits, organized as 1,024 pages of 256 bytes each, providing ample space for firmware storage, parameter settings, and data logging.
  • Rapid Serial Interface: It features a high-speed serial peripheral interface (SPI) that allows for fast data transfer rates, enhancing the performance of the system in which it is integrated.
  • Low Power Consumption: Designed with power efficiency in mind, the AT45DB021B-RU is suitable for battery-powered applications, thanks to its low-power operation modes, including deep power-down and automatic power-saving features.
  • Flexible Programming: Users can benefit from flexible page and block erase options, which facilitate efficient memory management and contribute to the device's longevity by minimizing unnecessary write/erase cycles.
  • Endurance: The Flash memory is built to withstand a high number of program/erase cycles, ensuring reliable performance and data retention over the product's lifetime.
  • Security: The device includes security features such as sector protection, which can be used to prevent accidental or unauthorized modifications to critical sections of the memory.

Applications

The AT45DB021B-RU's versatility makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Digital voice recorders
  • Smart cards
  • Medical devices
  • Industrial control systems
  • IoT devices

With its robust design and advanced features, the Microchip Technology AT45DB021B-RU Flash memory device is a reliable storage solution that meets the needs of modern electronic systems, providing designers with the flexibility and performance required for today's market demands.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess