Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 82593-BRIDGE50V1A
Ultra Librarian 3D Model Ultra Librarian BRIDGE50V1A CAD Model

Description

BRIDGE50V1A

The BRIDGE50V1A is a cutting-edge diode bridge rectifier designed for high-efficiency power conversion applications. This component is robust and reliable, ensuring optimal performance in various electronic circuits.

  • Applications:
    • AC/DC power supply circuits
    • Battery chargers
    • Motor drive controllers
  • Features and Benefits:
    • High Voltage Rating: Up to 50V ensuring safe operation in demanding environments.
    • Current Capacity: Capable of handling 1A for versatile applications.
    • Compact Design: Saves space on your PCB.
    • Efficient Power Conversion: Boosts energy efficiency by minimizing power loss.
  • Additional Details: Optimized for thermal performance with low forward voltage drop, enhancing long-term durability.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for CW24C08CD
Others
Lowest to $4.7527
ECAD model for CS5845GJ
Others
Need more? Email Us
ECAD model for CS2842ALN8
Others
Need more? Email Us
ECAD model for CS26LV16173HIP70
Others
Need more? Email Us
ECAD model for CSC2003IPW
Others
Current Mode PWM Controller 1A 8-Pin PDIP
Need more? Email Us
ECAD model for CS3844N
Others
Lowest to $3.4201
ECAD model for CTM1051KAT
Others
Need more? Email Us
ECAD model for CS26LV16163HCP-70
Others
Need more? Email Us
ECAD model for CS18LV02565JCR55

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention