EN
  • EN
  • DE

AT43DK320A

Part No AT43DK320A
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV USB HUB/EMBD AT43USB320A / AT43USB320A USB Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function USB
Utilized IC / Part AT43USB320A
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342525-AT43DK320A
Ultra Librarian 3D Model Ultra Librarian AT43DK320A CAD Model

Description

The AT43DK320A from Microchip Technology is a high-performance, low-power microcontroller designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of Microchip's renowned AVR® series, which is well-regarded for its architectural efficiency and ease of use.

Key Features:

  • Advanced RISC Architecture: The AT43DK320A boasts a powerful Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing with a minimum number of clock cycles per instruction.
  • High Memory Density: This device comes equipped with ample memory, including flash memory for program storage, EEPROM for data storage, and SRAM for variable storage, ensuring a versatile platform for complex applications.
  • Robust Peripheral Set: A variety of integrated peripherals such as timers, counters, USART, SPI, and I2C interfaces, enhance the functionality of the AT43DK320A, allowing it to handle complex tasks with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, the AT43DK320A features multiple power-saving modes, making it ideal for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage: The microcontroller operates across a broad voltage range, ensuring compatibility with various power sources and providing flexibility in system design.

Applications:

The versatility of the AT43DK320A makes it suitable for a vast spectrum of applications, including but not limited to:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

Development Support:

Microchip Technology provides comprehensive development support for the AT43DK320A with easy-to-use development kits, advanced debugging tools, and a robust ecosystem of software and hardware resources. This ensures that developers can rapidly prototype and deploy their applications with the AT43DK320A at the core.

With its powerful features, the AT43DK320A is an excellent choice for designers looking to create sophisticated systems requiring a microcontroller that offers both performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess