EN
  • EN
  • DE

AT42QT1050-UUR

Part No AT42QT1050-UUR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description 5 CHANNEL QTOUCH ADC I2C SNSR IC  /  Capacitive Touch Buttons 12-WLCSP (1.56x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.56x1.4)
Base Product Number AT42QT1050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT42QT1050-UURTR,1611-AT42QT1050-UURTR-ND,1611-AT42QT1050-UURCT,1611-AT42QT1050-UURDKR-ND,AT42QT1050-UURTR,1611-AT42QT1050-UURDKRINACTIVE,AT42QT1050-UURCT,1611-AT42QT1050-UURTRINACTIVE,AT42QT1050-UURDKR,1611-AT42QT1050-UURDKR
Standard Package 5,000
Win Source Part Number 968852-AT42QT1050-UUR
Ultra Librarian 3D Model Ultra Librarian AT42QT1050-UUR CAD Model

Description

Microchip Technology's AT42QT1050-UUR Touch Sensor IC

The AT42QT1050-UUR is a state-of-the-art touch sensor IC from Microchip Technology, designed to bring capacitive touch sensing to a variety of applications. This innovative device utilizes Microchip's Quantum Touch Technology to provide robust and reliable touch sensing capabilities. Ideal for implementing single-button touch interfaces, the AT42QT1050-UUR is a perfect solution for adding a modern and intuitive user interface to your design.

With its small form factor, the AT42QT1050-UUR is a versatile component that can be easily integrated into a wide range of products. Whether you're designing home appliances, consumer electronics, automotive interfaces, or industrial control panels, this touch sensor IC offers a high degree of flexibility and performance.

Key Features of the AT42QT1050-UUR:

  • Five Channel Support: The device supports up to five touch keys, providing ample options for interface design.
  • Self-calibration: The AT42QT1050-UUR self-calibrates on power-up, ensuring consistent performance without the need for manual adjustments.
  • Auto Drift Compensation: Changes in the environment or the presence of contaminants on the touch surface do not affect the sensor's performance, thanks to its auto drift compensation feature.
  • Adjacent Key Suppression® (AKS®): This technology ensures that only the intended key is activated, even if multiple keys are closely spaced.
  • Low Power Consumption: Designed for battery-powered applications, the IC offers a low power mode to conserve energy when the interface is not in use.
  • Communication Interface: The device communicates via a standard I2C interface, facilitating easy integration with most microcontrollers.

The AT42QT1050-UUR operates over a wide voltage range and is housed in a compact, 8-pin UDFN (2.5x2.5mm) package. This makes it an excellent choice for sleek, modern designs where space is at a premium. Additionally, the touch sensor IC is designed to be immune to electrical noise, ensuring reliable operation even in electrically noisy environments.

Whether you're an experienced designer or just getting started with touch technology, the AT42QT1050-UUR from Microchip Technology offers a blend of performance, ease of use, and versatility that will enhance the user experience of your next project.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3508 $56.7540
11+ $9.3135 $102.4485
17+ $9.0224 $153.3808
23+ $8.7314 $200.8222
30+ $8.4403 $253.2090
40+ $7.5672 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess