EN
  • EN
  • DE

AT40K05AL-1AQC

Part No AT40K05AL-1AQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 78 I/O 100TQFP / FPGA AT40K Family 10K Gates 256 Cells 100MHz 0.35um Technology 3.3V 100-Pin TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT40KAL
Number of Logic Elements/Cells 256
Total RAM Bits 2048
Number of I/O 78
Number of Gates 10000
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TC)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769000-AT40K05AL-1AQC
Popularity Medium
Supply and Demand Status Limited
Family Name AT40K05AL
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT40K05AL-1AQC CAD Model

Description

Microchip Technology's AT40K05AL-1AQC FPGA

The AT40K05AL-1AQC is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of complex digital systems. This FPGA is part of the AT40KAL series, which is known for its live at power-up (LAPU) feature, allowing the device to configure itself from on-chip memory instantly after power-up, ensuring a predictable start-up sequence every time.

With its 5,000 logic cells, the AT40K05AL-1AQC provides a flexible and efficient platform for implementing custom logic designs. It has been engineered to deliver high-speed interconnects and a rich feature set that includes embedded RAM, high-performance I/Os, and a robust clock management system. This makes the AT40K05AL-1AQC an ideal choice for a wide range of applications, from industrial control systems to complex digital signal processing.

The device operates at a core voltage of 3.3V and supports an industrial temperature range, making it suitable for harsh environments. Its 144-pin TQFP (Thin Quad Flat Pack) package ensures a compact footprint while offering ample pins for interfacing with other components in your system.

One of the standout features of the AT40K05AL-1AQC is its in-system programmability. This allows designers to update the FPGA configuration without removing it from the system, providing a high degree of flexibility during the development process and beyond. Additionally, the device is supported by Microchip's robust suite of development tools, which simplifies the design process and helps bring products to market faster.

Whether you're designing a sophisticated communication system, a high-speed data processing unit, or any other application requiring custom logic and high reliability, the AT40K05AL-1AQC from Microchip Technology offers the performance, flexibility, and ease of use you need to create an efficient and effective solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess