EN
  • EN
  • DE

AT32UC3L064-ZAUT

Part No AT32UC3L064-ZAUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 L
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number AT32UC3
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565723-AT32UC3L064-ZAUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3L064-ZAUT CAD Model

Description

Microchip Technology's AT32UC3L064-ZAUT Microcontroller

The AT32UC3L064-ZAUT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to the increasing demands of modern embedded systems. This microcontroller is a perfect fit for applications that require a good balance between power efficiency and processing capability. With its rich set of features, the AT32UC3L064-ZAUT is an ideal choice for industrial control systems, medical devices, automotive applications, and IoT devices.

Key Features

  • Advanced Processor: At the heart of the AT32UC3L064-ZAUT lies a 32-bit AVR32 UC core that runs at a maximum frequency of 50MHz. This powerful core allows for efficient handling of complex computations and algorithms.
  • Memory: The microcontroller comes equipped with 64KB of embedded Flash memory for program storage and 16KB of internal SRAM, ensuring ample space for application code and data.
  • Power Efficiency: Designed with power-saving techniques, the microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which are essential for battery-operated devices.
  • Connectivity: A variety of communication interfaces are available on the AT32UC3L064-ZAUT, including USB, SPI, TWI (I2C), and USART, making it highly flexible for peripheral connectivity and data exchange.
  • Peripherals: The device is also rich in peripheral features such as a 10-bit ADC, PWM channels, and timers that support a wide range of functionalities in embedded systems.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions.

Applications

The versatility of the AT32UC3L064-ZAUT allows it to be used across various domains. It is particularly well-suited for portable and battery-powered applications due to its low power consumption. Additionally, its robust peripheral set makes it ideal for sensor interfacing, control systems, and communication gateways.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT32UC3L064-ZAUT is no exception. It is built to meet the high standards of reliability and performance that are expected from Microchip's products. Developers can rely on this microcontroller to deliver consistent performance over its lifespan, even in the most demanding applications.

For detailed technical specifications and datasheets, or to order samples, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7638 $61.9294
30+ $3.9089 $117.2670
46+ $3.7867 $174.1882
64+ $3.6645 $234.5280
82+ $3.5424 $290.4768
110+ $3.1759 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess