EN
  • EN
  • DE

AT32UC3L016-D3HR

Part No AT32UC3L016-D3HR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48TLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 L
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFLGA Exposed Pad
Supplier Device Package 48-TLLGA (5.5x5.5)
Base Product Number AT32UC3
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565721-AT32UC3L016-D3HR
Ultra Librarian 3D Model Ultra Librarian AT32UC3L016-D3HR CAD Model

Description

Microchip Technology AT32UC3L016-D3HR Product Overview

The AT32UC3L016-D3HR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of applications that demand efficiency and reliability. This microcontroller is part of the AVR UC3 L series and is particularly well-suited for battery-operated applications, industrial control systems, and portable devices due to its power-saving features and robust architecture.

Key Features

  • Core: The AT32UC3L016-D3HR is built on a 32-bit AVR32 UC core that operates at a maximum frequency of 50MHz, providing a perfect balance between processing power and energy consumption.
  • Memory: It comes equipped with 16KB of internal SRAM and 64KB of flash memory, ensuring ample space for complex applications and data storage.
  • Power Efficiency: The device features multiple power-saving modes, including Idle and Power-down modes, which are essential for extending battery life in portable applications.
  • I/O and Peripherals: A rich set of peripherals, including USART, SPI, TWI (I2C), timers, PWM, and ADC channels, provide versatile interfacing options. It also boasts up to 34 programmable I/O lines, allowing for flexible hardware configurations.
  • USB Support: With integrated USB 2.0 device support, the AT32UC3L016-D3HR can easily connect to other USB-enabled devices for communication and control.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Packaging: It is available in a VQFN (Very Thin Quad Flat Non-leaded) package with 48 pins, which is suitable for space-constrained applications.
  • Development Support: Microchip provides comprehensive development tools, including software libraries, development boards, and integrated development environments (IDEs), to facilitate rapid prototyping and development.

Applications

The AT32UC3L016-D3HR is an ideal choice for developers looking to create advanced systems that require a microcontroller with low power consumption, high processing capabilities, and flexible interfacing options. Its applications span across various sectors, including:

  • Portable medical devices
  • Industrial automation
  • Battery-operated gadgets
  • Smart energy solutions
  • Consumer electronics

Overall, the AT32UC3L016-D3HR from Microchip Technology stands out as a versatile and efficient solution for designers who need a powerful 32-bit microcontroller with advanced features and low power consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess