EN
  • EN
  • DE

PIC16F1459-I/SS

Part No PIC16F1459-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 9x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088359-PIC16F1459-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-I/SS CAD Model

Description

Microchip Technology's PIC16F1459-I/SS Microcontroller

The PIC16F1459-I/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that is part of the PIC16F family, known for its efficiency and reliability in a wide range of applications. This particular model comes in an SSOP-20 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while offering a robust set of features.

Key Features:

  • Core: The PIC16F1459-I/SS is built around a high-performance RISC CPU with a 14-bit instruction set that enables quick execution of instructions, resulting in efficient operation at a maximum frequency of 48 MHz.
  • Memory: It boasts 14 KB of flash program memory, allowing for substantial code space, along with 1 KB of SRAM and 256 bytes of EEPROM for data storage.
  • I/O Ports: The device includes 18 versatile I/O pins, which provide ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 12 channels gives the microcontroller the ability to read analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports various serial communication protocols, including I2C, SPI, and EUSART, facilitating easy communication with other microcontrollers, computers, and digital systems.
  • USB 2.0 Interface: One of the standout features is the Full-Speed USB 2.0-compliant interface, allowing for USB communication without the need for an external USB bridge.
  • Power Management: The PIC16F1459-I/SS is designed with power efficiency in mind, featuring multiple power modes including a Power-Saving Sleep mode, which significantly reduces power consumption when the device is not in active use.

Applications:

The PIC16F1459-I/SS is ideal for a broad range of applications, particularly those requiring USB connectivity. This includes but is not limited to:

  • Battery-powered devices
  • USB interface boards
  • Embedded systems
  • Consumer electronics
  • Medical devices

With its robust feature set and USB functionality, the PIC16F1459-I/SS is an excellent choice for designers looking for a compact, efficient, and versatile microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,945 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess