EN
  • EN
  • DE

AT32UC3B1128-AUR

Part No AT32UC3B1128-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1019396-AT32UC3B1128-AUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3B1128-AUR CAD Model

Description

The AT32UC3B1128-AUR is a highly-integrated microcontroller from Microchip Technology, designed for optimal performance in both processing power and energy efficiency. This device is part of the AVR® 32-bit UC3 microcontroller series, well-known for its rich set of features and capabilities that cater to a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features

  • High-Performance CPU: The AT32UC3B1128-AUR is built around a 32-bit AVR32UC core that can run at up to 60 MHz, delivering robust computational power for complex tasks.
  • Memory: It comes equipped with 128KB of in-system self-programmable flash, allowing for ample space for application code and data storage. Additionally, it features 32KB of internal SRAM for efficient data handling and processing.
  • Power Efficiency: The device is engineered for low-power consumption, supporting various power-saving modes to extend battery life in portable applications.
  • Connectivity: With a range of communication interfaces, including USB, SPI, I2C, and USART, the AT32UC3B1128-AUR offers versatile connectivity options for various peripherals and external devices.
  • Robust Peripheral Set: The microcontroller includes a rich set of peripherals, such as timers, PWM channels, and ADCs, providing developers with the tools needed for precise control and measurement tasks.
  • Package: The AT32UC3B1128-AUR is available in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.

Applications

The flexibility and performance of the AT32UC3B1128-AUR make it suitable for a broad range of applications, including:

  • Industrial automation and control systems
  • Medical devices
  • Home automation
  • Audio and voice processing
  • Automotive systems
  • Portable instrumentation

With its advanced architecture, the AT32UC3B1128-AUR provides developers with a powerful platform for creating sophisticated and energy-efficient electronic designs. Its combination of speed, memory, connectivity, and peripherals make it an ideal choice for next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1272 $53.6536
30+ $3.3864 $101.5920
46+ $3.2806 $150.9076
63+ $3.1748 $200.0124
82+ $3.0690 $251.6580
110+ $2.7515 $302.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess