EN
  • EN
  • DE

AT32UC3A464U

Part No AT32UC3A464U
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176154-AT32UC3A464U
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32UC3A464U CAD Model

Description

The AT32UC3A464U is a high-performance microcontroller from Microchip Technology, crafted to meet the demanding needs of modern embedded systems. With its advanced architecture based on the AVR32 UC core, this microcontroller is designed for applications that require substantial processing power, flexible connectivity options, and reliable operation.

Key Features

  • Core: The device features a 32-bit AVR UC3 core that operates at a maximum frequency of 66 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with a substantial memory configuration, including 64 KB of internal SRAM and 512 KB of in-system self-programmable flash, ensuring ample space for complex applications.
  • Connectivity: With a wide array of connectivity options, the AT32UC3A464U includes USB 2.0 full-speed (12 Mbps) device and embedded host functionality, USART, SPI, and I2C interfaces, making it ideal for communication-intensive tasks.
  • Timers and PWM: The microcontroller is equipped with multiple 16-bit timers, PWM channels, and a 16-channel, 10-bit ADC, offering excellent control for real-time tasks and analog interfacing.
  • Peripheral DMA: The Peripheral DMA (PDMA) channels enhance data transfer efficiencies, reducing CPU load and improving system throughput.
  • Power Management: The AT32UC3A464U supports a range of power-saving modes, which are crucial for battery-operated devices, ensuring energy efficiency without compromising performance.
  • Temperature Range: This robust microcontroller operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The device is available in a QFN64 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the AT32UC3A464U makes it an ideal choice for a variety of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Its powerful feature set enables developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Support and Resources

Microchip Technology provides extensive support for the AT32UC3A464U with development tools, software libraries, and a comprehensive technical documentation library to streamline the development process and reduce time to market.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess