EN
  • EN
  • DE

AT32UC3A4256-C1UR

Part No AT32UC3A4256-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-VFBGA (7x7)
Win Source Part Number 1019384-AT32UC3A4256-C1UR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A4256-C1UR CAD Model

Description

The AT32UC3A4256-C1UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to meet the needs of demanding embedded applications. This microcontroller is built around a high-speed computing architecture that is optimized for low-power consumption and high-speed data processing, making it an ideal choice for industrial control systems, medical devices, automotive electronics, and other sophisticated applications.

Key Features

  • Advanced Processor Core: At the heart of the AT32UC3A4256-C1UR lies a 32-bit AVR32UC core that runs at a maximum frequency of 66 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 256KB of high-speed Flash memory for program storage, along with 64KB of SRAM for data, ensuring ample space for complex applications.
  • Connectivity: The device offers a range of communication interfaces including USB, SPI, I2C, USART, and CAN, facilitating versatile connectivity options for various peripherals and networks.
  • Robust Peripheral Set: A rich set of peripherals such as timers, PWM channels, ADC, and DAC units are integrated to support complex control tasks and data acquisition requirements.
  • Power Efficiency: Designed with power-saving techniques such as multiple clock domains and Idle and Power-down modes, it ensures energy-efficient operation, critical for battery-powered and portable devices.
  • Packaging: The AT32UC3A4256-C1UR comes in a surface-mount QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the AT32UC3A4256-C1UR allows it to be used across a wide range of applications. Its robust processing capabilities make it suitable for complex tasks in industrial automation, while its connectivity features allow for IoT and smart device integration. Its power efficiency and rich peripheral set are well-suited for portable medical devices where precision and reliability are paramount. Additionally, its robustness and extended temperature range make it a reliable choice for automotive electronics and other harsh environment applications.

Ordering Information

The AT32UC3A4256-C1UR is available for order from Microchip Technology and its authorized distributors. For detailed product specifications, technical documentation, and ordering information, please visit the official Microchip Technology website.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess